100B2R7BP500XT1K
100B2R7BP500XT1K
Active
Description:  CAP CER 2.7PF 500V P90 1111
History Price: $4.89842
In Stock: 15680
100B2R7BP500XT1K vs 100E101GT7200
Series
Porcelain Superchip? ATC 100B
ATC 100E
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Capacitance
2.7 pF
100 pF
Tolerance
?.1pF
?%
Voltage - Rated
500V
7200V (7.2kV)
Temperature Coefficient
P90
P90
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
High Q, Low Loss, Low ESL
High Q, Low Loss, Low ESL, High Voltage
Ratings
-
-
Applications
RF, Microwave, High Frequency, Bypass, Decoupling
RF, Microwave, High Frequency, Bypass, Decoupling
Failure Rate
-
-
Mounting Type
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case
1111 (2828 Metric)
3838 (9797 Metric)
Size / Dimension
0.110" L x 0.110" W (2.79mm x 2.79mm)
0.380" L x 0.380" W (9.65mm x 9.65mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.102" (2.59mm)
0.170" (4.32mm)
Lead Spacing
-
-
Lead Style
-
-