Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ American Technical Ceramics 100B2R7BP500XT1K
100B2R7BP500XT1K
Active
Ceramic Capacitors
Description:
CAP CER 2.7PF 500V P90 1111
Manufacturer:
American Technical Ceramics
Datasheet:
100B2R7BP500XT1K Datasheet
History Price: $4.89842
In Stock: 15680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
100B2R7BP500XT1K vs 100E330JW3600XT
Part No
100B2R7BP500XT1K
100E330JW3600XT
Category
Ceramic Capacitors
Ceramic Capacitors
Manufacturer
American Technical Ceramics
American Technical Ceramics
Series
Porcelain Superchip? ATC 100B
ATC 100E
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
2.7 pF
33 pF
Tolerance
?.1pF
?%
Voltage - Rated
500V
3600V (3.6kV)
Temperature Coefficient
P90
P90
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
High Q, Low Loss, Low ESL
High Q, Low Loss, Low ESL, High Voltage
Ratings
-
-
Applications
RF, Microwave, High Frequency, Bypass, Decoupling
RF, Microwave, High Frequency, Bypass, Decoupling
Failure Rate
-
-
Mounting Type
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case
1111 (2828 Metric)
3838 (9797 Metric)
Size / Dimension
0.110" L x 0.110" W (2.79mm x 2.79mm)
0.380" L x 0.380" W (9.65mm x 9.65mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.102" (2.59mm)
0.170" (4.32mm)
Lead Spacing
-
-
Lead Style
-
-