☰
100B330FT500XT
100B330FT500XT
Active
Description:  CAP CER 33PF 500V P90 1111
History Price: $5.41
In Stock: 39840
100B330FT500XT vs 100A101JCA150XT
Series
Porcelain Superchip? ATC 100B
Porcelain Superchip? ATC 100A
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR)
Status
Active
Active
Capacitance
33 pF
100 pF
Tolerance
?%
?%
Voltage - Rated
500V
150V
Temperature Coefficient
P90
P90
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
High Q, Low Loss, Low ESL
High Q, Low Loss, Low ESL
Ratings
-
-
Applications
RF, Microwave, High Frequency, Bypass, Decoupling
RF, Microwave, High Frequency, Bypass, Decoupling
Failure Rate
-
-
Mounting Type
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case
1111 (2828 Metric)
0505 (1313 Metric)
Size / Dimension
0.110" L x 0.110" W (2.79mm x 2.79mm)
0.055" L x 0.055" W (1.40mm x 1.40mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.102" (2.59mm)
0.057" (1.45mm)
Lead Spacing
-
-
Lead Style
-
-