Series
ATC 100E
Porcelain Superchip? ATC 100B
Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT)
Voltage - Rated
3600V (3.6kV)
500V
Temperature Coefficient
P90
P90
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
High Q, Low Loss, Low ESL, High Voltage
High Q, Low Loss, Low ESL
Applications
RF, Microwave, High Frequency, Bypass, Decoupling
RF, Microwave, High Frequency, Bypass, Decoupling
Mounting Type
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case
3838 (9797 Metric)
1111 (2828 Metric)
Size / Dimension
0.380" L x 0.380" W (9.65mm x 9.65mm)
0.110" L x 0.110" W (2.79mm x 2.79mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.170" (4.32mm)
0.102" (2.59mm)