Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ KYOCERA AVX 100E101GTN3600X
100E101GTN3600X
Active
Ceramic Capacitors
Description:
CAP CER 100PF 3.6KV P90 3838
Manufacturer:
KYOCERA AVX
Datasheet:
100E101GTN3600X Datasheet
History Price: $40.96
In Stock: 41560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
100E101GTN3600X vs 100B8R2CW500XT1K
Part No
100E101GTN3600X
100B8R2CW500XT1K
Category
Ceramic Capacitors
Ceramic Capacitors
Manufacturer
KYOCERA AVX
American Technical Ceramics
Series
ATC 100E
Porcelain Superchip? ATC 100B
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Capacitance
100 pF
8.2 pF
Tolerance
?%
?.25pF
Voltage - Rated
3600V (3.6kV)
500V
Temperature Coefficient
P90
P90
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
High Q, Low Loss, Low ESL, High Voltage
High Q, Low Loss, Low ESL
Ratings
-
-
Applications
RF, Microwave, High Frequency, Bypass, Decoupling
RF, Microwave, High Frequency, Bypass, Decoupling
Failure Rate
-
-
Mounting Type
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case
3838 (9797 Metric)
1111 (2828 Metric)
Size / Dimension
0.380" L x 0.380" W (9.65mm x 9.65mm)
0.110" L x 0.110" W (2.79mm x 2.79mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.170" (4.32mm)
0.102" (2.59mm)
Lead Spacing
-
-
Lead Style
-
-