100E101GTN3600X
100E101GTN3600X
Active
Description:  CAP CER 100PF 3.6KV P90 3838
Manufacturer:  KYOCERA AVX
History Price: $40.96
In Stock: 41560
100E101GTN3600X vs 100E101GT7200
Manufacturer
Series
ATC 100E
ATC 100E
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
100 pF
100 pF
Tolerance
?%
?%
Voltage - Rated
3600V (3.6kV)
7200V (7.2kV)
Temperature Coefficient
P90
P90
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
High Q, Low Loss, Low ESL, High Voltage
High Q, Low Loss, Low ESL, High Voltage
Ratings
-
-
Applications
RF, Microwave, High Frequency, Bypass, Decoupling
RF, Microwave, High Frequency, Bypass, Decoupling
Failure Rate
-
-
Mounting Type
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case
3838 (9797 Metric)
3838 (9797 Metric)
Size / Dimension
0.380" L x 0.380" W (9.65mm x 9.65mm)
0.380" L x 0.380" W (9.65mm x 9.65mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.170" (4.32mm)
0.170" (4.32mm)
Lead Spacing
-
-
Lead Style
-
-