100E102GCA1000
100E102GCA1000
Active
Description:  CAP CER 1000PF 1KV P90 3838
Manufacturer:  KYOCERA AVX
History Price: Active
In Stock: 10600
100E102GCA1000 vs 100E471JW2500XC
Series
ATC 100E
ATC 100E
Packaging
Tray
Tray
Status
Active
Active
Capacitance
1000 pF
470 pF
Tolerance
?%
?%
Voltage - Rated
1000V (1kV)
500V
Temperature Coefficient
P90
P90
Operating Temperature
-55℃ ~ 150℃
-55℃ ~ 125℃
Features
High Q, Low Loss, Low ESL, High Voltage
High Q, Low Loss, Low ESL, High Voltage
Ratings
-
-
Applications
RF, Microwave, High Frequency, Bypass, Decoupling
RF, Microwave, High Frequency, Bypass, Decoupling
Failure Rate
-
-
Mounting Type
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case
3838 (9797 Metric)
3838 (9797 Metric)
Size / Dimension
0.380" L x 0.380" W (9.65mm x 9.65mm)
0.380" L x 0.380" W (9.65mm x 9.65mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.170" (4.32mm)
0.170" (4.32mm)
Lead Spacing
-
-
Lead Style
-
-