100E221GCA5000
100E221GCA5000
Active
Description:  CAP CER 220PF 5KV P90 3838
Manufacturer:  KYOCERA AVX
History Price: Active
In Stock: 20120
100E221GCA5000 vs 100C271JT2500XJ36
Series
ATC 100E
ATC 100C
Packaging
Tray
Tray
Status
Active
Active
Capacitance
220 pF
270 pF
Tolerance
?%
?%
Voltage - Rated
5000V (5kV)
2500V (2.5kV)
Temperature Coefficient
P90
P90
Operating Temperature
-55℃ ~ 150℃
-55℃ ~ 125℃
Features
High Q, Low Loss, Low ESL, High Voltage
High Q, Low Loss, Low ESL, High Voltage
Ratings
-
-
Applications
RF, Microwave, High Frequency, Bypass, Decoupling
RF, Microwave, High Frequency, Bypass, Decoupling
Failure Rate
-
-
Mounting Type
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case
3838 (9797 Metric)
2325 (5864 Metric)
Size / Dimension
0.380" L x 0.380" W (9.65mm x 9.65mm)
0.230" L x 0.250" W (5.84mm x 6.35mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.170" (4.32mm)
0.145" (3.68mm)
Lead Spacing
-
-
Lead Style
-
-