Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ KYOCERA AVX 100E221GCA5000
100E221GCA5000
Active
Ceramic Capacitors
Description:
CAP CER 220PF 5KV P90 3838
Manufacturer:
KYOCERA AVX
Datasheet:
100E221GCA5000 Datasheet
History Price: Active
In Stock: 20120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
100E221GCA5000 vs 100C680JW2500XJ36
Part No
100E221GCA5000
100C680JW2500XJ36
Category
Ceramic Capacitors
Ceramic Capacitors
Manufacturer
KYOCERA AVX
American Technical Ceramics
Series
ATC 100E
ATC 100C
Packaging
Tray
Tray
Status
Active
Active
Capacitance
220 pF
68 pF
Tolerance
?%
?%
Voltage - Rated
5000V (5kV)
2500V (2.5kV)
Temperature Coefficient
P90
P90
Operating Temperature
-55℃ ~ 150℃
-55℃ ~ 125℃
Features
High Q, Low Loss, Low ESL, High Voltage
High Q, Low Loss, Low ESL, High Voltage
Ratings
-
-
Applications
RF, Microwave, High Frequency, Bypass, Decoupling
RF, Microwave, High Frequency, Bypass, Decoupling
Failure Rate
-
-
Mounting Type
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case
3838 (9797 Metric)
2325 (5864 Metric)
Size / Dimension
0.380" L x 0.380" W (9.65mm x 9.65mm)
0.230" L x 0.250" W (5.84mm x 6.35mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.170" (4.32mm)
0.145" (3.68mm)
Lead Spacing
-
-
Lead Style
-
-