100E471JW2500XC
100E471JW2500XC
Active
Description:  CAP CER 470PF 500V P90 3838
History Price: $36.09
In Stock: 17720
100E471JW2500XC vs 100B910JT500XT1K
Series
ATC 100E
Porcelain Superchip? ATC 100B
Packaging
Tray
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Capacitance
470 pF
91 pF
Tolerance
?%
?%
Voltage - Rated
500V
500V
Temperature Coefficient
P90
P90
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
High Q, Low Loss, Low ESL, High Voltage
High Q, Low Loss, Low ESL
Ratings
-
-
Applications
RF, Microwave, High Frequency, Bypass, Decoupling
RF, Microwave, High Frequency, Bypass, Decoupling
Failure Rate
-
-
Mounting Type
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case
3838 (9797 Metric)
1111 (2828 Metric)
Size / Dimension
0.380" L x 0.380" W (9.65mm x 9.65mm)
0.110" L x 0.110" W (2.79mm x 2.79mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.170" (4.32mm)
0.102" (2.59mm)
Lead Spacing
-
-
Lead Style
-
-