Capacitance
0.1 µF
0.1 µF
Voltage Rating - AC
160V
650V
Voltage Rating - DC
250V
2000V (2kV)
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 85℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Axial
Size / Dimension
0.449" L x 0.161" W (11.40mm x 4.10mm)
0.787" Dia x 1.339" L (20.00mm x 34.00mm)
Height - Seated (Max)
0.256" (6.50mm)
-
Termination
PC Pins
PC Pins
Lead Spacing
0.394" (10.00mm)
-
Applications
EMI, RFI Suppression; High Pulse, DV/DT
DC Link, DC Filtering; High Frequency, Switching; Snubber
Features
Low ESR, High Temperature
-
ESR (Equivalent Series Resistance)
6 mOhms
8.4 mOhms