104K250RA4-FA
104K250RA4-FA
Active
Description:  CAPACITOR MLP 0.1UF 250V RADIAL
Manufacturer:  Paktron
History Price: Active
In Stock: 14400
104K250RA4-FA vs 104PPA252KD20
Series
Angstor?
PPA
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.1 µF
0.1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
160V
750V
Voltage Rating - DC
250V
2500V (2.5kV)
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 85℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Axial
Size / Dimension
0.449" L x 0.161" W (11.40mm x 4.10mm)
0.768" Dia x 1.811" L (19.50mm x 46.00mm)
Height - Seated (Max)
0.256" (6.50mm)
-
Termination
PC Pins
PC Pins
Lead Spacing
0.394" (10.00mm)
-
Applications
EMI, RFI Suppression; High Pulse, DV/DT
DC Link, DC Filtering; High Frequency, Switching; Snubber
Ratings
-
-
Features
Low ESR, High Temperature
-
ESR (Equivalent Series Resistance)
6 mOhms
11.5 mOhms