Capacitance
0.1 µF
0.1 µF
Voltage Rating - AC
310V
250V
Voltage Rating - DC
-
400V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 110℃
-55℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.709" L x 0.197" W (18.00mm x 5.00mm)
0.709" L x 0.335" W (18.00mm x 8.50mm)
Height - Seated (Max)
0.445" (11.30mm)
0.571" (14.50mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.591" (15.00mm)
0.591" (15.00mm)
Applications
EMI, RFI Suppression
Commutation; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
-
-