Capacitance
0.1 µF
0.1 µF
Voltage Rating - AC
310V
550V
Voltage Rating - DC
-
1200V (1.2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 110℃
-55℃ ~ 85℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Axial
Size / Dimension
0.512" L x 0.197" W (13.00mm x 5.00mm)
0.551" Dia x 1.339" L (14.00mm x 34.00mm)
Height - Seated (Max)
0.445" (11.30mm)
-
Termination
PC Pins
PC Pins
Lead Spacing
0.394" (10.00mm)
-
Applications
EMI, RFI Suppression
DC Link, DC Filtering; High Frequency, Switching; Snubber
ESR (Equivalent Series Resistance)
-
10.7 mOhms