Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Illinois Capacitor 104MSR102K
104MSR102K
Active
Film Capacitors
Description:
CAP FILM 0.1UF 10% 1KVDC RADIAL
Manufacturer:
Illinois Capacitor
Datasheet:
104MSR102K Datasheet
History Price: $1.28
In Stock: 9600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
104MSR102K vs 104MWS252KO
Part No
104MSR102K
104MWS252KO
Category
Film Capacitors
Film Capacitors
Manufacturer
Illinois Capacitor
Illinois Capacitor
Series
MSR
MWS
Packaging
Bulk
Bulk
Status
Active
Obsolete
Capacitance
0.1 µF
0.1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
250V
500V
Voltage Rating - DC
1000V (1kV)
2500V (2.5kV)
Dielectric Material
Polyester, Metallized
Polyester, Metallized
Operating Temperature
-55℃ ~ 125℃
-40℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Axial
Size / Dimension
1.063" L x 0.453" W (27.00mm x 11.50mm)
0.728" Dia x 1.949" L (18.50mm x 49.50mm)
Height - Seated (Max)
0.650" (16.50mm)
-
Termination
PC Pins
PC Pins
Lead Spacing
0.886" (22.50mm)
-
Applications
General Purpose
General Purpose
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
17.684 Ohms
-