Capacitance
0.1 µF
0.1 µF
Voltage Rating - AC
250V
525V
Voltage Rating - DC
1000V (1kV)
1000V (1kV)
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 85℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Axial
Size / Dimension
1.063" L x 0.453" W (27.00mm x 11.50mm)
0.492" Dia x 1.339" L (12.50mm x 34.00mm)
Height - Seated (Max)
0.650" (16.50mm)
-
Termination
PC Pins
PC Pins
Lead Spacing
0.886" (22.50mm)
-
Applications
General Purpose
DC Link, DC Filtering; High Frequency, Switching; Snubber
ESR (Equivalent Series Resistance)
17.684 Ohms
11 mOhms