Capacitance
0.1 µF
0.1 µF
Voltage Rating - AC
250V
250V
Voltage Rating - DC
1000V (1kV)
400V
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
1.063" L x 0.453" W (27.00mm x 11.50mm)
0.709" L x 0.335" W (18.00mm x 8.50mm)
Height - Seated (Max)
0.650" (16.50mm)
0.571" (14.50mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.886" (22.50mm)
0.591" (15.00mm)
Applications
General Purpose
Commutation; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
17.684 Ohms
-