104MSR102K
104MSR102K
Active
Description:  CAP FILM 0.1UF 10% 1KVDC RADIAL
Manufacturer:  Illinois Capacitor
Datasheet:   104MSR102K Datasheet
History Price: $1.28
In Stock: 9600
104MSR102K vs 104PSB202K2H
Series
MSR
PSB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.1 µF
0.1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
250V
700V
Voltage Rating - DC
1000V (1kV)
2000V (2kV)
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 125℃
-40℃ ~ 100℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
1.063" L x 0.453" W (27.00mm x 11.50mm)
1.260" L x 0.591" W (32.00mm x 15.00mm)
Height - Seated (Max)
0.650" (16.50mm)
0.965" (24.50mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.886" (22.50mm)
1.083" (27.50mm)
Applications
General Purpose
High Frequency, Switching; High Pulse, DV/DT; Snubber
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
17.684 Ohms
8.4 mOhms