Capacitance
0.1 µF
0.1 µF
Voltage Rating - AC
220V
700V
Voltage Rating - DC
630V
2000V (2kV)
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.728" L x 0.394" W (18.50mm x 10.00mm)
1.673" L x 0.669" W (42.50mm x 17.00mm)
Height - Seated (Max)
0.610" (15.50mm)
1.102" (28.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.591" (15.00mm)
1.476" (37.50mm)
Applications
General Purpose
Commutation; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
17.684 Ohms
-