104MWR152KJ
104MWR152KJ
Active
Description:  CAP FILM 0.1UF 10% 1.5KVDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   104MWR152KJ Datasheet
History Price: $0.62448
In Stock: 40800
104MWR152KJ vs 104PPB202KB
Series
MWR
PPB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.1 µF
0.1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
300V
700V
Voltage Rating - DC
1500V (1.5kV)
2000V (2kV)
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 105℃
-55℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Radial
Size / Dimension
0.512" Dia x 1.339" L (13.00mm x 34.00mm)
1.260" L x 0.709" W (32.00mm x 18.00mm)
Height - Seated (Max)
-
1.299" (33.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
-
1.083" (27.50mm)
Applications
General Purpose
Commutation; High Pulse, DV/DT; Snubber
Ratings
-
-
Features
Low ESR
-
ESR (Equivalent Series Resistance)
-
-