104MWR630K
104MWR630K
Active
Description:  CAP FILM 0.1UF 10% 630VDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   104MWR630K Datasheet
History Price: $1.17
In Stock: 40000
104MWR630K vs 104PPA700KG
Series
MWR
PPA
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.1 µF
0.1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
220V
420V
Voltage Rating - DC
630V
700V
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 105℃
-55℃ ~ 85℃
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Axial
Size / Dimension
0.354" Dia x 1.063" L (9.00mm x 27.00mm)
0.472" Dia x 1.142" L (12.00mm x 29.00mm)
Height - Seated (Max)
-
-
Termination
PC Pins
PC Pins
Lead Spacing
-
-
Applications
General Purpose
DC Link, DC Filtering; High Frequency, Switching; Snubber
Ratings
-
-
Features
Low ESR
-
ESR (Equivalent Series Resistance)
14.147 Ohms
13 mOhms