Capacitance
0.1 µF
0.1 µF
Voltage Rating - AC
220V
650V
Voltage Rating - DC
630V
1600V (1.6kV)
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 105℃
-55℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Radial
Size / Dimension
0.354" Dia x 1.063" L (9.00mm x 27.00mm)
1.260" L x 0.551" W (32.00mm x 14.00mm)
Height - Seated (Max)
-
1.102" (28.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
-
1.083" (27.50mm)
Applications
General Purpose
Commutation; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
14.147 Ohms
-