Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Illinois Capacitor 104MWS252KO
104MWS252KO
Obsolete
Film Capacitors
Description:
CAP FILM 0.1UF 10% 2.5KVDC AXIAL
Manufacturer:
Illinois Capacitor
Datasheet:
104MWS252KO Datasheet
History Price: Obsolete
In Stock: 6400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
104MWS252KO vs 104MSR630K
Part No
104MWS252KO
104MSR630K
Category
Film Capacitors
Film Capacitors
Manufacturer
Illinois Capacitor
Illinois Capacitor
Series
MWS
MSR
Packaging
Bulk
Bulk
Status
Obsolete
Active
Capacitance
0.1 µF
0.1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
500V
220V
Voltage Rating - DC
2500V (2.5kV)
630V
Dielectric Material
Polyester, Metallized
Polyester, Metallized
Operating Temperature
-40℃ ~ 105℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Radial
Size / Dimension
0.728" Dia x 1.949" L (18.50mm x 49.50mm)
0.728" L x 0.394" W (18.50mm x 10.00mm)
Height - Seated (Max)
-
0.610" (15.50mm)
Termination
PC Pins
PC Pins
Lead Spacing
-
0.591" (15.00mm)
Applications
General Purpose
General Purpose
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
-
17.684 Ohms