104MWS402KN
104MWS402KN
Obsolete
Description:  CAP FILM 0.1UF 10% 4KVDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   104MWS402KN Datasheet
History Price: Obsolete
In Stock: 22800
104MWS402KN vs 104MSR102K
Series
MWS
MSR
Packaging
Bulk
Bulk
Status
Obsolete
Active
Capacitance
0.1 µF
0.1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
750V
250V
Voltage Rating - DC
4000V (4kV)
1000V (1kV)
Dielectric Material
Polyester, Metallized
Polyester, Metallized
Operating Temperature
-40℃ ~ 105℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Radial
Size / Dimension
1.083" Dia x 1.831" L (27.50mm x 46.50mm)
1.063" L x 0.453" W (27.00mm x 11.50mm)
Height - Seated (Max)
-
0.650" (16.50mm)
Termination
PC Pins
PC Pins
Lead Spacing
-
0.886" (22.50mm)
Applications
General Purpose
General Purpose
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
-
17.684 Ohms