104MWS402KN
104MWS402KN
Obsolete
Description:  CAP FILM 0.1UF 10% 4KVDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   104MWS402KN Datasheet
History Price: Obsolete
In Stock: 22800
104MWS402KN vs 104MWS252KO
Series
MWS
MWS
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance
0.1 µF
0.1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
750V
500V
Voltage Rating - DC
4000V (4kV)
2500V (2.5kV)
Dielectric Material
Polyester, Metallized
Polyester, Metallized
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Axial
Size / Dimension
1.083" Dia x 1.831" L (27.50mm x 46.50mm)
0.728" Dia x 1.949" L (18.50mm x 49.50mm)
Height - Seated (Max)
-
-
Termination
PC Pins
PC Pins
Lead Spacing
-
-
Applications
General Purpose
General Purpose
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
-
-