104MWS402KN
104MWS402KN
Obsolete
Description:  CAP FILM 0.1UF 10% 4KVDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   104MWS402KN Datasheet
History Price: Obsolete
In Stock: 22800
104MWS402KN vs 104PSB302K2J
Series
MWS
PSB
Packaging
Bulk
Bulk
Status
Obsolete
Active
Capacitance
0.1 µF
0.1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
750V
750V
Voltage Rating - DC
4000V (4kV)
3000V (3kV)
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 100℃
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Radial
Size / Dimension
1.083" Dia x 1.831" L (27.50mm x 46.50mm)
1.673" L x 0.866" W (42.50mm x 22.00mm)
Height - Seated (Max)
-
1.181" (30.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
-
1.476" (37.50mm)
Applications
General Purpose
High Frequency, Switching; High Pulse, DV/DT; Snubber
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
-
9.3 mOhms