Capacitance
0.1 µF
0.1 µF
Voltage Rating - AC
450V
600V
Voltage Rating - DC
850V
1500V (1.5kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 100℃
-55℃ ~ 85℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Axial
Size / Dimension
1.260" L x 0.354" W (32.00mm x 9.00mm)
0.630" Dia x 1.339" L (16.00mm x 34.00mm)
Height - Seated (Max)
0.669" (17.00mm)
-
Termination
PC Pins
PC Pins
Lead Spacing
1.083" (27.50mm)
-
Applications
High Frequency, Switching
DC Link, DC Filtering; High Frequency, Switching; Snubber
ESR (Equivalent Series Resistance)
15 mOhms
9.6 mOhms