104PHB850K2H
104PHB850K2H
Active
Description:  CAP FILM 0.1UF 10% 850VDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Active
In Stock: 39200
104PHB850K2H vs 104PPB202K
Series
PHB
PPB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.1 µF
0.1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
450V
700V
Voltage Rating - DC
850V
2000V (2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 100℃
-55℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
1.260" L x 0.354" W (32.00mm x 9.00mm)
1.673" L x 0.669" W (42.50mm x 17.00mm)
Height - Seated (Max)
0.669" (17.00mm)
1.102" (28.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
1.083" (27.50mm)
1.476" (37.50mm)
Applications
High Frequency, Switching
Commutation; High Pulse, DV/DT; Snubber
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
15 mOhms
-