Capacitance
0.1 µF
0.1 µF
Voltage Rating - AC
450V
160V
Voltage Rating - DC
850V
250V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 100℃
-55℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
1.260" L x 0.354" W (32.00mm x 9.00mm)
0.709" L x 0.295" W (18.00mm x 7.50mm)
Height - Seated (Max)
0.669" (17.00mm)
0.532" (13.50mm)
Termination
PC Pins
PC Pins
Lead Spacing
1.083" (27.50mm)
0.591" (15.00mm)
Applications
High Frequency, Switching
Commutation; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
15 mOhms
-