Capacitance
0.1 µF
0.1 µF
Voltage Rating - AC
550V
160V
Voltage Rating - DC
1200V (1.2kV)
250V
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
-55℃ ~ 85℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Radial
Size / Dimension
0.551" Dia x 1.339" L (14.00mm x 34.00mm)
0.512" L x 0.256" W (13.00mm x 6.50mm)
Height - Seated (Max)
-
0.394" (10.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
-
0.394" (10.00mm)
Applications
DC Link, DC Filtering; High Frequency, Switching; Snubber
General Purpose
ESR (Equivalent Series Resistance)
10.7 mOhms
17.684 Ohms