Capacitance
0.1 µF
0.1 µF
Voltage Rating - AC
550V
600V
Voltage Rating - DC
1200V (1.2kV)
1500V (1.5kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 85℃
-55℃ ~ 85℃
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Axial
Size / Dimension
0.551" Dia x 1.339" L (14.00mm x 34.00mm)
0.630" Dia x 1.339" L (16.00mm x 34.00mm)
Height - Seated (Max)
-
-
Termination
PC Pins
PC Pins
Applications
DC Link, DC Filtering; High Frequency, Switching; Snubber
DC Link, DC Filtering; High Frequency, Switching; Snubber
ESR (Equivalent Series Resistance)
10.7 mOhms
9.6 mOhms