Capacitance
0.1 µF
0.1 µF
Voltage Rating - AC
550V
600V
Voltage Rating - DC
1200V (1.2kV)
1000V (1kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 85℃
-55℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Radial
Size / Dimension
0.551" Dia x 1.339" L (14.00mm x 34.00mm)
1.260" L x 0.433" W (32.00mm x 11.00mm)
Height - Seated (Max)
-
0.787" (20.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
-
1.083" (27.50mm)
Applications
DC Link, DC Filtering; High Frequency, Switching; Snubber
Commutation; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
10.7 mOhms
-