104PPA122K
104PPA122K
Active
Description:  CAP FILM 0.1UF 10% 1.2KVDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   104PPA122K Datasheet
History Price: $4.55
In Stock: 38400
104PPA122K vs 104PSB152K2H
Series
PPA
PSB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.1 µF
0.1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
550V
650V
Voltage Rating - DC
1200V (1.2kV)
1500V (1.5kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 85℃
-40℃ ~ 100℃
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Radial
Size / Dimension
0.551" Dia x 1.339" L (14.00mm x 34.00mm)
1.260" L x 0.512" W (32.00mm x 13.00mm)
Height - Seated (Max)
-
0.866" (22.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
-
1.083" (27.50mm)
Applications
DC Link, DC Filtering; High Frequency, Switching; Snubber
High Frequency, Switching; High Pulse, DV/DT; Snubber
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
10.7 mOhms
9.5 mOhms