104PPA302K
104PPA302K
Active
Description:  CAP FILM 0.1UF 10% 3KVDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   104PPA302K Datasheet
History Price: $7.36
In Stock: 4000
104PPA302K vs 104MSR250K
Series
PPA
MSR
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.1 µF
0.1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
750V
160V
Voltage Rating - DC
3000V (3kV)
250V
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
-55℃ ~ 85℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Radial
Size / Dimension
0.984" Dia x 1.811" L (25.00mm x 46.00mm)
0.512" L x 0.256" W (13.00mm x 6.50mm)
Height - Seated (Max)
-
0.394" (10.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
-
0.394" (10.00mm)
Applications
DC Link, DC Filtering; High Frequency, Switching; Snubber
General Purpose
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
9.4 mOhms
17.684 Ohms