Capacitance
0.1 µF
0.1 µF
Voltage Rating - AC
420V
400V
Voltage Rating - DC
700V
630V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 85℃
-55℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Radial
Size / Dimension
0.472" Dia x 1.142" L (12.00mm x 29.00mm)
1.043" L x 0.335" W (26.50mm x 8.50mm)
Height - Seated (Max)
-
0.669" (17.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
-
0.886" (22.50mm)
Applications
DC Link, DC Filtering; High Frequency, Switching; Snubber
Commutation; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
13 mOhms
-