Capacitance
0.1 µF
0.1 µF
Voltage Rating - AC
500V
220V
Voltage Rating - DC
850V
630V
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
-55℃ ~ 85℃
-40℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Axial
Size / Dimension
0.433" Dia x 1.339" L (11.00mm x 34.00mm)
0.354" Dia x 1.063" L (9.00mm x 27.00mm)
Height - Seated (Max)
-
-
Termination
PC Pins
PC Pins
Applications
DC Link, DC Filtering; High Frequency, Switching; Snubber
General Purpose
ESR (Equivalent Series Resistance)
10.4 mOhms
14.147 Ohms