104PPA850KD11
104PPA850KD11
Active
Description:  CAP FILM 0.1UF 10% 850VDC AXIAL
Manufacturer:  Illinois Capacitor
History Price: Active
In Stock: 3200
104PPA850KD11 vs 104MSR250K
Series
PPA
MSR
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.1 µF
0.1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
500V
160V
Voltage Rating - DC
850V
250V
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
-55℃ ~ 85℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Radial
Size / Dimension
0.433" Dia x 1.339" L (11.00mm x 34.00mm)
0.512" L x 0.256" W (13.00mm x 6.50mm)
Height - Seated (Max)
-
0.394" (10.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
-
0.394" (10.00mm)
Applications
DC Link, DC Filtering; High Frequency, Switching; Snubber
General Purpose
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
11.5 mOhms
17.684 Ohms