Capacitance
0.1 µF
0.1 µF
Voltage Rating - AC
600V
650V
Voltage Rating - DC
1000V (1kV)
2000V (2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 85℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Axial
Size / Dimension
1.043" L x 0.512" W (26.50mm x 13.00mm)
0.787" Dia x 1.339" L (20.00mm x 34.00mm)
Height - Seated (Max)
0.866" (22.00mm)
-
Termination
PC Pins
PC Pins
Lead Spacing
0.886" (22.50mm)
-
Applications
Commutation; High Pulse, DV/DT; Snubber
DC Link, DC Filtering; High Frequency, Switching; Snubber
ESR (Equivalent Series Resistance)
-
8.4 mOhms