Capacitance
0.1 µF
0.1 µF
Voltage Rating - AC
650V
250V
Voltage Rating - DC
1600V (1.6kV)
1000V (1kV)
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
1.260" L x 0.551" W (32.00mm x 14.00mm)
1.063" L x 0.453" W (27.00mm x 11.50mm)
Height - Seated (Max)
1.102" (28.00mm)
0.650" (16.50mm)
Termination
PC Pins
PC Pins
Lead Spacing
1.083" (27.50mm)
0.886" (22.50mm)
Applications
Commutation; High Pulse, DV/DT; Snubber
General Purpose
ESR (Equivalent Series Resistance)
-
17.684 Ohms