Capacitance
0.1 µF
0.1 µF
Voltage Rating - AC
700V
220V
Voltage Rating - DC
2000V (2kV)
630V
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
1.260" L x 0.709" W (32.00mm x 18.00mm)
0.728" L x 0.394" W (18.50mm x 10.00mm)
Height - Seated (Max)
1.299" (33.00mm)
0.669" (17.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
1.083" (27.50mm)
0.591" (15.00mm)
Applications
Commutation; High Pulse, DV/DT; Snubber
General Purpose
ESR (Equivalent Series Resistance)
-
17.684 Ohms