Capacitance
0.1 µF
0.1 µF
Voltage Rating - AC
700V
630V
Voltage Rating - DC
2000V (2kV)
1200V (1.2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 105℃
-40℃ ~ 100℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
1.260" L x 0.709" W (32.00mm x 18.00mm)
1.043" L x 0.512" W (26.50mm x 13.00mm)
Height - Seated (Max)
1.299" (33.00mm)
0.866" (22.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
1.083" (27.50mm)
0.886" (22.50mm)
Applications
Commutation; High Pulse, DV/DT; Snubber
High Frequency, Switching; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
-
9.7 mOhms