104PSB202K2H
104PSB202K2H
Active
Description:  CAP FILM 0.1UF 10% 2KVDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Active
In Stock: 0
104PSB202K2H vs 104PHB850K2H
Series
PSB
PHB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.1 µF
0.1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
700V
450V
Voltage Rating - DC
2000V (2kV)
850V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 100℃
-40℃ ~ 100℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
1.260" L x 0.591" W (32.00mm x 15.00mm)
1.260" L x 0.354" W (32.00mm x 9.00mm)
Height - Seated (Max)
0.965" (24.50mm)
0.669" (17.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
1.083" (27.50mm)
1.083" (27.50mm)
Applications
High Frequency, Switching; High Pulse, DV/DT; Snubber
High Frequency, Switching
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
8.4 mOhms
15 mOhms