104PSB252K2H
104PSB252K2H
Active
Description:  CAP FILM 0.1UF 10% 2.5KVDC RAD
Manufacturer:  Illinois Capacitor
History Price: Active
In Stock: 16400
104PSB252K2H vs 104PPA850KD11
Series
PSB
PPA
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.1 µF
0.1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
725V
500V
Voltage Rating - DC
2500V (2.5kV)
850V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 100℃
-55℃ ~ 85℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Axial
Size / Dimension
1.260" L x 0.709" W (32.00mm x 18.00mm)
0.433" Dia x 1.339" L (11.00mm x 34.00mm)
Height - Seated (Max)
1.299" (33.00mm)
-
Termination
PC Pins
PC Pins
Lead Spacing
1.083" (27.50mm)
-
Applications
High Frequency, Switching; High Pulse, DV/DT; Snubber
DC Link, DC Filtering; High Frequency, Switching; Snubber
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
7.6 mOhms
11.5 mOhms