105HC3600K4VM6
105HC3600K4VM6
Active
Description:  CAP FILM 1UF 10% 600VAC CHAS MT
Manufacturer:  Illinois Capacitor
History Price: $249.30833
In Stock: 31200
105HC3600K4VM6 vs 105PHC250K
Series
HC3
PHC
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
1 µF
1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
600V
160V
Voltage Rating - DC
-
250V
Dielectric Material
Polypropylene (PP)
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 85℃
7.6 mOhms
Mounting Type
Chassis Mount
-40℃ ~ 85℃
Package / Case
Nonstandard
Through Hole
Size / Dimension
2.953" L x 1.969" W (75.00mm x 50.00mm)
Axial
Height - Seated (Max)
1.193" (30.30mm)
0.433" Dia x 1.142" L (11.00mm x 29.00mm)
Termination
Threaded, Female
-
Lead Spacing
-
PC Pins
Applications
Conduction Cooled; High Pulse, DV/DT
-
Ratings
-
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
0.5 mOhms
Low ESR, Low ESL