Voltage Rating - AC
600V
525V
Voltage Rating - DC
-
1000V (1kV)
Dielectric Material
Polypropylene (PP)
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 85℃
3.2 mOhms
Mounting Type
Chassis Mount
-55℃ ~ 85℃
Package / Case
Nonstandard
Through Hole
Size / Dimension
2.953" L x 1.969" W (75.00mm x 50.00mm)
Axial
Height - Seated (Max)
1.193" (30.30mm)
1.102" Dia x 1.811" L (28.00mm x 46.00mm)
Termination
Threaded, Female
-
Applications
Conduction Cooled; High Pulse, DV/DT
-
Ratings
-
DC Link, DC Filtering; High Frequency, Switching; Snubber
ESR (Equivalent Series Resistance)
0.5 mOhms
-