105K250CS6G
105K250CS6G
Active
Description:  CAPACITOR MLP 1.0UF 250V SMD
Manufacturer:  Paktron
Datasheet:   105K250CS6G Datasheet
History Price: $14.47
In Stock: 28800
105K250CS6G vs 105PPA102K
Series
Capstick?
PPA
Packaging
Tube
Bulk
Status
Active
Active
Capacitance
1 µF
1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
160V
525V
Voltage Rating - DC
250V
1000V (1kV)
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 125℃
3.2 mOhms
Mounting Type
Surface Mount
-55℃ ~ 85℃
Package / Case
6-SMD, Gull Wing
Through Hole
Size / Dimension
0.441" L x 0.701" W (11.20mm x 17.80mm)
Axial
Height - Seated (Max)
0.295" (7.50mm)
1.102" Dia x 1.811" L (28.00mm x 46.00mm)
Termination
Gull Wing
-
Lead Spacing
0.591" (15.00mm)
PC Pins
Applications
EMI, RFI Suppression; High Pulse, DV/DT
-
Ratings
-
DC Link, DC Filtering; High Frequency, Switching; Snubber
Features
Low ESR, High Temperature
-
ESR (Equivalent Series Resistance)
12 mOhms
-