Voltage Rating - AC
160V
550V
Voltage Rating - DC
250V
1200V (1.2kV)
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 125℃
3.4 mOhms
Mounting Type
Surface Mount
-55℃ ~ 85℃
Package / Case
6-SMD, Gull Wing
Through Hole
Size / Dimension
0.441" L x 0.701" W (11.20mm x 17.80mm)
Axial
Height - Seated (Max)
0.295" (7.50mm)
1.260" Dia x 1.811" L (32.00mm x 46.00mm)
Lead Spacing
0.591" (15.00mm)
PC Pins
Applications
EMI, RFI Suppression; High Pulse, DV/DT
-
Ratings
-
DC Link, DC Filtering; High Frequency, Switching; Snubber
Features
Low ESR, High Temperature
-
ESR (Equivalent Series Resistance)
12 mOhms
-