105K400CS6
105K400CS6
Active
Description:  CAP FILM 1UF 10% 400VDC 14DIP
Datasheet:   105K400CS6 Datasheet
History Price: $27.06
In Stock: 10800
105K400CS6 vs 105PMB122KSP1
Series
Capstick? CS
PMB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
1 µF
1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
630V
Voltage Rating - DC
400V
1200V (1.2kV)
Dielectric Material
Polymer, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 125℃
2.7 mOhms
Mounting Type
Through Hole
-40℃ ~ 85℃
Package / Case
14-DIP
Chassis Mount
Size / Dimension
0.882" L x 0.700" W (22.40mm x 17.80mm)
Rectangular Box
Height - Seated (Max)
0.319" (8.10mm)
1.673" L x 1.319" W (42.50mm x 33.50mm)
Termination
PC Pins
1.398" (35.50mm)
Lead Spacing
0.591" (15.00mm)
-
Applications
DC Link, DC Filtering; High Frequency, Switching
-
Ratings
-
DC Link, DC Filtering; High Frequency, Switching; Snubber
Features
Low ESR, Low ESL
-
ESR (Equivalent Series Resistance)
8 mOhms
-