Voltage Rating - AC
-
450V
Voltage Rating - DC
400V
850V
Dielectric Material
Polymer, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 125℃
2.7 mOhms
Mounting Type
Through Hole
-40℃ ~ 85℃
Package / Case
14-DIP
Chassis Mount
Size / Dimension
0.882" L x 0.700" W (22.40mm x 17.80mm)
Rectangular Box
Height - Seated (Max)
0.319" (8.10mm)
1.673" L x 0.965" W (42.50mm x 24.50mm)
Termination
PC Pins
1.083" (27.50mm)
Lead Spacing
0.591" (15.00mm)
Screw Terminals
Applications
DC Link, DC Filtering; High Frequency, Switching
0.433" (11.00mm)
Ratings
-
DC Link, DC Filtering; High Frequency, Switching; Snubber
Features
Low ESR, Low ESL
-
ESR (Equivalent Series Resistance)
8 mOhms
-