105K400CS6G-FA
105K400CS6G-FA
Active
Description:  CAP FILM 1UF 10% 400VDC 14SMD
History Price: $30.689
In Stock: 9200
105K400CS6G-FA vs 105PHB850K4H
Series
Capstick? CS
PHB
Packaging
Tube
Bulk
Status
Active
Active
Capacitance
1 µF
1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
450V
Voltage Rating - DC
400V
850V
Dielectric Material
Polymer, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 125℃
2.4 mOhms
Mounting Type
Surface Mount
-40℃ ~ 100℃
Package / Case
14-SMD, Gull Wing
Through Hole
Size / Dimension
0.882" L x 0.700" W (22.40mm x 17.80mm)
Radial - 4 Leads
Height - Seated (Max)
0.319" (8.10mm)
1.260" L x 0.866" W (32.00mm x 22.00mm)
Termination
Gull Wing
1.457" (37.00mm)
Lead Spacing
0.591" (15.00mm)
PC Pins
Applications
DC Link, DC Filtering; High Frequency, Switching
1.083" (27.50mm)
Ratings
-
High Frequency, Switching
Features
Low ESR, Low ESL
-
ESR (Equivalent Series Resistance)
8 mOhms
-